Citizen Micro Co., Ltd. DC Motor SCR10-2507

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-2507 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-2507
DC Motor SCR10-2507
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-2507
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Torque Constant 0.8100 in-oz/amp (5.72 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 3808649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Gear Type Worm; Worm
View Details
DC Micro Motor - 76mm-6 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details