Citizen Micro Co., Ltd. DC Motor SCR10-2505

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-2505 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-2505
DC Motor SCR10-2505
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-2505
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.5735 in-oz/amp (4.05 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 6685512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 79.6 In-lbs (91.84 kg-cm)
Gear Type Worm; Worm
View Details
Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details
5300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-555SM-3250 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 9.6 to 30.0 VDC
View Details
DC Micro Motor - 76mm-6 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details