Citizen Micro Co., Ltd. DC Motor SCR10-2502

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-2502 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-2502
DC Motor SCR10-2502
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-2502
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Torque Constant 0.2945 in-oz/amp (2.08 mN-m/amp)
Output Power 8.93E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 8814494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
Gearbox Ratio 50 : 1
View Details
DC Micro Motor - BRS-7712SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII30-80-007A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 20.1 In-lbs (23.16 kg-cm)
View Details