Citizen Micro Co., Ltd. DC Motor SCR10-1701

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-1701 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-1701
DC Motor SCR10-1701
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-1701
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.4 VDC
Torque Constant 0.3016 in-oz/amp (2.13 mN-m/amp)
Output Power 3.74E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
22ECP60 Ultra EC Slotless Brushless DC Motor - 22ECP60 8B 90 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details