Citizen Micro Co., Ltd. DC Motor SC21-3714

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SC21-3714 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SC21-3714
DC Motor SC21-3714
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SC21-3714
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 8.09 in-oz/amp (57.12 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 3808683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Gear Type Worm; Worm
View Details
DC Micro Motor - BRS-370SA - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details