Citizen Micro Co., Ltd. Gearhead RTJ-100 1/908

Description
Spur (Worm Gear) Gearhead
Datasheet
Description
Spur (Worm Gear) Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RTJ-100 1/908 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RTJ-100 1/908
Gearhead RTJ-100 1/908
Spur (Worm Gear) Gearhead

Spur (Worm Gear) Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RTJ-100 1/908
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 908 (X : 1)
Rated Output Torque 1.73 In-lbs (2 kg-cm)
Efficiency 31 %
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - GLIDE RIGHT™ Crossover -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Shaft Alignment Right Angle
View Details
Gearboxes - 2166500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-AH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-607.7 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 608 (X : 1)
View Details