Citizen Micro Co., Ltd. Gearhead RTJ-100 1/376

Description
Spur (Worm Gear) Gearhead
Datasheet
Description
Spur (Worm Gear) Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RTJ-100 1/376 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RTJ-100 1/376
Gearhead RTJ-100 1/376
Spur (Worm Gear) Gearhead

Spur (Worm Gear) Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RTJ-100 1/376
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 377 (X : 1)
Rated Output Torque 1.73 In-lbs (2 kg-cm)
Efficiency 31 %
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE145 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-4 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearbox - EMGA-120-P-G5-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details