Citizen Micro Co., Ltd. Gearhead RTJ-100 1/151

Description
Spur (Worm Gear) Gearhead
Datasheet
Description
Spur (Worm Gear) Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RTJ-100 1/151 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RTJ-100 1/151
Gearhead RTJ-100 1/151
Spur (Worm Gear) Gearhead

Spur (Worm Gear) Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RTJ-100 1/151
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 151 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
Efficiency 56 %
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB180 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB180-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearbox - EMGC-40-P-G5-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 (X : 1)
View Details