RJH-900 1/500 -- GEARHEAD
Citizen Micro Co., Ltd.
Gearhead
RJH-900 1/500
Description
Spur Gearhead
Description
Spur Gearhead
Datasheet
Suppliers
Gearhead
RJH-900 1/500
Datasheet
Technical Specifications
|
Product Category
|
Gearboxes and Gearheads |
|
Product Number
|
RJH-900 1/500 |
|
Product Name
|
Gearhead |
|
Gearing
|
Spur
|
|
Operating Temperature
|
14 to 140 F (-10 to 60 C)
|
|
Gear Ratio
|
500 (X : 1)
|
|
Rated Output Torque
|
26.02 In-lbs (30 kg-cm)
|
|
Efficiency
|
66 %
|
Unlock Full Specs
to access all available technical data
Similar Products
Gearing
Planetary
Operating Temperature
14 to 257 F (-10 to 125 C)
Gear Ratio
3.71 (X : 1)
View Details
Gear Ratio
1 to 2 (X : 1)
Rated Output Torque
82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed
1750 to 1800 rpm
View Details