Citizen Micro Co., Ltd. Gearhead RB-35P 1/90

Description
Spur Gearhead
Datasheet
Description
Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RB-35P 1/90 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RB-35P 1/90
Gearhead RB-35P 1/90
Spur Gearhead

Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RB-35P 1/90
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 90 (X : 1)
Rated Output Torque 3.47 In-lbs (4 kg-cm)
Efficiency 66 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details