Spur Gearhead
| Citizen Micro Co., Ltd. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | RB-35P 1/300 |
| Product Name | Gearhead |
| Gearing | Spur |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Gear Ratio | 300 (X : 1) |
| Rated Output Torque | 5.2 In-lbs (6 kg-cm) |
| Efficiency | 59 % |