Citizen Micro Co., Ltd. Gearhead RB-35C 1/200

Description
Spur Gearhead
Datasheet
Description
Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RB-35C 1/200 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RB-35C 1/200
Gearhead RB-35C 1/200
Spur Gearhead

Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RB-35C 1/200
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 200 (X : 1)
Rated Output Torque 5.2 In-lbs (6 kg-cm)
Efficiency 59 %
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB180 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB180-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearbox - EMGA-160-P-G3-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details