Citizen Micro Co., Ltd. Gearhead RB-35C 1/181

Description
Spur Gearhead
Datasheet
Description
Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RB-35C 1/181 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RB-35C 1/181
Gearhead RB-35C 1/181
Spur Gearhead

Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RB-35C 1/181
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 182 (X : 1)
Rated Output Torque 5.2 In-lbs (6 kg-cm)
Efficiency 59 %
Unlock Full Specs
to access all available technical data

Similar Products

Helical Bevel Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Bevel / Miter
View Details
GB65 80:1 Steel / Bronze - GB65-80SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 80 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details