Citizen Micro Co., Ltd. Gearhead RA-16R 1/97

Description
Spur Gearhead
Datasheet
Description
Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RA-16R 1/97 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RA-16R 1/97
Gearhead RA-16R 1/97
Spur Gearhead

Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RA-16R 1/97
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 97.37 (X : 1)
Rated Output Torque 0.4336 In-lbs (0.5000 kg-cm)
Efficiency 59 %
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Gearboxes - 2166502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details