RA-16R 1/1237 -- GEARHEAD
Citizen Micro Co., Ltd.
Gearhead
RA-16R 1/1237
Description
Spur Gearhead
Description
Spur Gearhead
Datasheet
Suppliers
Gearhead
RA-16R 1/1237
Datasheet
Technical Specifications
|
Product Category
|
Gearboxes and Gearheads |
|
Product Number
|
RA-16R 1/1237 |
|
Product Name
|
Gearhead |
|
Gearing
|
Spur
|
|
Operating Temperature
|
14 to 140 F (-10 to 60 C)
|
|
Gear Ratio
|
1237 (X : 1)
|
|
Rated Output Torque
|
0.5204 In-lbs (0.6000 kg-cm)
|
|
Efficiency
|
48 %
|
Unlock Full Specs
to access all available technical data
Similar Products
Gearing
Planetary
Operating Temperature
-22 to 248 F (-30 to 120 C)
Gear Ratio
41 (X : 1)
View Details
Gearing
Planetary; Bevel / Miter
Reducer Style
Motor Mount / Gearhead
View Details
Gear Ratio
10 to 20 (X : 1)
Rated Output Torque
624 In-lbs (720 kg-cm)
Maximum Input Speed
1800 rpm
View Details