Citizen Micro Co., Ltd. DC Motor NDJ02-24

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - NDJ02-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
NDJ02-24
DC Motor NDJ02-24
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number NDJ02-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0105 HP
Continuous Current 0.5800 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 9211316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gearbox Ratio 33 : 1
Units Metric
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
8734 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-032-10230 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 4.0 to 6.0 VDC
View Details
DC Micro Motor - BRS-370SA - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details