Citizen Micro Co., Ltd. DC Motor N485-12

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N485-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N485-12
DC Motor N485-12
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N485-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0063 HP
Continuous Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22B-Z Series Parallel Shaft BLDC Gearmotor - 3357 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0909 HP
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
26500 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0615-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.2 VDC
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details