Citizen Micro Co., Ltd. DC Motor N438-12

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N438-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N438-12
DC Motor N438-12
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N438-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0051 HP
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

16DCT Athlonix - Precious Metal Brush DC Motor - 16DCT 26P2 207P - Portescap
Specs
Commutation Brush
DC Voltage Range 15.0 VDC
Torque Constant 2.34 in-oz/amp (16.53 mN-m/amp)
View Details
3100 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-395SM-12230 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 15.0 to 30.0 VDC
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Brushless Motor - YHD-BL5520 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details