Citizen Micro Co., Ltd. DC Motor N4104-12

Description
Iron Core Motor
Description
Iron Core Motor

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N4104-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N4104-12
DC Motor N4104-12
Iron Core Motor

Iron Core Motor

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N4104-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0024 HP
Continuous Torque 0.0 In-lbs (0.0200 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 9211316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gearbox Ratio 33 : 1
Units Metric
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
17467 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-365SA-15155 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 24V
DC Voltage Range 24.0 to 37.0 VDC
View Details
DC Micro Motor - BD42ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details