Citizen Micro Co., Ltd. Gear Motor IG-22VM-SRY3713B-12 76

Description
Coreless Motor, Planetary Gearhead
Datasheet
Description
Coreless Motor, Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - IG-22VM-SRY3713B-12 76 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
IG-22VM-SRY3713B-12 76
Gear Motor IG-22VM-SRY3713B-12 76
Coreless Motor, Planetary Gearhead

Coreless Motor, Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearmotors
Product Number IG-22VM-SRY3713B-12 76
Product Name Gear Motor
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP04AW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1280 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details