Citizen Micro Co., Ltd. Gear Motor IG-22VM-SRV3702B-06 428

Description
Coreless Motor, Planetary Gearhead
Datasheet
Description
Coreless Motor, Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - IG-22VM-SRV3702B-06 428 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
IG-22VM-SRV3702B-06 428
Gear Motor IG-22VM-SRV3702B-06 428
Coreless Motor, Planetary Gearhead

Coreless Motor, Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearmotors
Product Number IG-22VM-SRV3702B-06 428
Product Name Gear Motor
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
DC Gear Motor - Hansen Series 148-6 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA30AW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 10 : 1
Units Metric
View Details