Coreless Motor, Planetary Gearhead
| Citizen Micro Co., Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | IG-22VM-SRT3504B-12 76 |
| Product Name | Gear Motor |
| Motor Type | DC Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |