Citizen Micro Co., Ltd. Gear Motor IG-22VM-SRT3504B-12 19

Description
Coreless Motor, Planetary Gearhead
Datasheet
Description
Coreless Motor, Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - IG-22VM-SRT3504B-12 19 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
IG-22VM-SRT3504B-12 19
Gear Motor IG-22VM-SRT3504B-12 19
Coreless Motor, Planetary Gearhead

Coreless Motor, Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearmotors
Product Number IG-22VM-SRT3504B-12 19
Product Name Gear Motor
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA40AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Motors - 8347663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 1.3 In-lbs (1.48 kg-cm)
View Details