Citizen Micro Co., Ltd. Gear Motor IG-22VM-SRN3203B-18 19

Description
Coreless Motor, Planetary Gearhead
Datasheet
Description
Coreless Motor, Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - IG-22VM-SRN3203B-18 19 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
IG-22VM-SRN3203B-18 19
Gear Motor IG-22VM-SRN3203B-18 19
Coreless Motor, Planetary Gearhead

Coreless Motor, Planetary Gearhead

Datasheet
Gear Motor - IG-22VM-SRN3203B-18 19 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
IG-22VM-SRN3203B-18 19
Gear Motor IG-22VM-SRN3203B-18 19
Coreless Motor, Planetary Gearhead

Coreless Motor, Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd. Citizen Micro Co., Ltd.
Product Category Gearmotors Gearmotors
Product Number IG-22VM-SRN3203B-18 19 IG-22VM-SRN3203B-18 19
Product Name Gear Motor Gear Motor
Motor Type DC Motor DC Motor
Commutation Brush Brush
DC Construction Coreless / Slotless Coreless / Slotless
DC Voltage Range 18.0 VDC 18.0 VDC
Torque Constant 2.49 in-oz/amp (17.61 mN-m/amp) 2.49 in-oz/amp (17.61 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details
SXG Gear Motor, 400V Batteryless - SXG13DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.74 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-130 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details