Citizen Micro Co., Ltd. Gear Motor IG-22VM-SR3505A-06 4

Description
Coreless Motor, Planetary Gearhead
Datasheet
Description
Coreless Motor, Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - IG-22VM-SR3505A-06 4 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
IG-22VM-SR3505A-06 4
Gear Motor IG-22VM-SR3505A-06 4
Coreless Motor, Planetary Gearhead

Coreless Motor, Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearmotors
Product Number IG-22VM-SR3505A-06 4
Product Name Gear Motor
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
DC Motors - 2985363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details
Noodle Machine DC Gear Motor - PGM-W66 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1702 HP
Gear Type Worm
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-777 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details