Citizen Micro Co., Ltd. Gearhead IG-22V 1/304

Description
Planetary Gearhead
Datasheet
Description
Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - IG-22V 1/304 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
IG-22V 1/304
Gearhead IG-22V 1/304
Planetary Gearhead

Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number IG-22V 1/304
Product Name Gearhead
Gearing Planetary
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 304 (X : 1)
Rated Output Torque 6.95 In-lbs (8.01 kg-cm)
Efficiency 43 %
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® CRL -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 8929255 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 20 (X : 1)
Length 1.12 inch (28.4 mm)
View Details