Citizen Micro Co., Ltd. Gearhead IG-22V 1/16

Description
Planetary Gearhead
Datasheet
Description
Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - IG-22V 1/16 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
IG-22V 1/16
Gearhead IG-22V 1/16
Planetary Gearhead

Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number IG-22V 1/16
Product Name Gearhead
Gearing Planetary
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 3.47 In-lbs (4 kg-cm)
Efficiency 66 %
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details