Citizen Micro Co., Ltd. Gearhead IG-16V 1/23

Description
Planetary Gearhead
Datasheet
Description
Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - IG-16V 1/23 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
IG-16V 1/23
Gearhead IG-16V 1/23
Planetary Gearhead

Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number IG-16V 1/23
Product Name Gearhead
Gearing Planetary
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 23.68 (X : 1)
Rated Output Torque 2.6 In-lbs (3 kg-cm)
Efficiency 66 %
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB120 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Gearbox - EMGA-40-P-G5-EAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details