Citizen Micro Co., Ltd. Gearhead IG-16 1/483

Description
Planetary Gearhead
Datasheet
Description
Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - IG-16 1/483 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
IG-16 1/483
Gearhead IG-16 1/483
Planetary Gearhead

Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number IG-16 1/483
Product Name Gearhead
Gearing Planetary
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 484 (X : 1)
Rated Output Torque 1.73 In-lbs (2 kg-cm)
Efficiency 43 %
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LF, L Type, Size 19, Style F, CBX Bevel Box - cbx-191lf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details