Citizen Micro Co., Ltd. Gear Motor IG-13VM-SRP2802A-12 66

Description
Coreless Motor, Planetary Gearhead
Datasheet
Description
Coreless Motor, Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - IG-13VM-SRP2802A-12 66 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gear Motor
IG-13VM-SRP2802A-12 66
Gear Motor IG-13VM-SRP2802A-12 66
Coreless Motor, Planetary Gearhead

Coreless Motor, Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearmotors
Product Number IG-13VM-SRP2802A-12 66
Product Name Gear Motor
Motor Type DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0190 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
Worm Gear Reducer Motor for Conveyor Drive - YHD-A4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 24.0 VDC
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details