Citizen Micro Co., Ltd. Gearhead IG-13V 1/315

Description
Planetary Gearhead
Datasheet
Description
Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - IG-13V 1/315 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
IG-13V 1/315
Gearhead IG-13V 1/315
Planetary Gearhead

Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number IG-13V 1/315
Product Name Gearhead
Gearing Planetary
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 315 (X : 1)
Rated Output Torque 2.6 In-lbs (3 kg-cm)
Efficiency 66 %
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
Multi-turn Gearboxes, IB/AS Combination -  - Rotork plc
Specs
Rated Output Torque 95982 In-lbs (110673 kg-cm)
Mounting Style Flange(s)
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details