Planetary Gearhead
| Citizen Micro Co., Ltd. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | IG-10 1/256 |
| Product Name | Gearhead |
| Gearing | Planetary |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Gear Ratio | 256 (X : 1) |
| Rated Output Torque | 1.3 In-lbs (1.5 kg-cm) |
| Efficiency | 43 % |