Citizen Micro Co., Ltd. DC Motor HCA03-12

Description
Brushless Motor
Datasheet
Description
Brushless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - HCA03-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
HCA03-12
DC Motor HCA03-12
Brushless Motor

Brushless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number HCA03-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 2.55 in-oz/amp (18 mN-m/amp)
Output Power 0.0026 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 2884688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0500 amps
Continuous Torque 0.3 In-lbs (0.3878 kg-cm)
Gearbox Ratio 43 : 1
View Details
DC Micro Motor - BD44ZY85 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIH23-13-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.5612 kg-cm)
View Details