Citizen Finedevice Co., Ltd. Switches - Tactile Switches LS75C4D-T

Description
Win Source Part Number: 1135289-LS75C4D-T Category: Switches>Tactile Switches Series: LS75 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 12VDC Actuator Orientation: Top Actuated Outline: 2.80mm x 1.90mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 300,000 Cycles Actuator Height off PCB, Vertical: 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Citizen Other Names: 1642-1324-2,1642-132 4-1,LS75C4D,1642-132 4-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1135289-LS75C4D-T Category: Switches>Tactile Switches Series: LS75 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 12VDC Actuator Orientation: Top Actuated Outline: 2.80mm x 1.90mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 300,000 Cycles Actuator Height off PCB, Vertical: 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Citizen Other Names: 1642-1324-2,1642-132 4-1,LS75C4D,1642-132 4-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1135289-LS75C4D-T
Switches - Tactile Switches 1135289-LS75C4D-T
Win Source Part Number: 1135289-LS75C4D-T Category: Switches>Tactile Switches Series: LS75 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 12VDC Actuator Orientation: Top Actuated Outline: 2.80mm x 1.90mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 300,000 Cycles Actuator Height off PCB, Vertical: 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Citizen Other Names: 1642-1324-2,1642-132 4-1,LS75C4D,1642-132 4-6 Product Status: Obsolete

Win Source Part Number: 1135289-LS75C4D-T
Category: Switches>Tactile Switches
Series: LS75
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.15mm
Contact Rating @ Voltage: 0.02A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 2.80mm x 1.90mm
Illumination: Non-Illuminated
Operating Force: 240gf
Mechanical Life: 300,000 Cycles
Actuator Height off PCB, Vertical: 0.50mm
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: Citizen
Other Names: 1642-1324-2,1642-1324-1,LS75C4D,1642-1324-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1135289-LS75C4D-T
Product Name Switches - Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7030-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3F Tactile Switch - B3F-1120 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers
Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers