Citizen Finedevice Co., Ltd. Crystals HC-49/U-S4000000ABJB

Description
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 300-6003-ND - DigiKey
Thief River Falls, MN, United States
Crystals
300-6003-ND
Crystals 300-6003-ND
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 18PF TH

CRYSTAL 4.0000MHZ 18PF TH

Supplier's Site
Crystal, 4Mhz, 18Pf, Hc-49Us; Frequency Nom Citizen Finedevice - 59K8197 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, Hc-49Us; Frequency Nom Citizen Finedevice
59K8197
Crystal, 4Mhz, 18Pf, Hc-49Us; Frequency Nom Citizen Finedevice 59K8197
CRYSTAL, 4MHZ, 18PF, HC-49US; Frequency Nom:4MHz; Crystal Case:Through Hole, 11.5mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49US Series; Crystal Type:StandardRoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, HC-49US; Frequency Nom:4MHz; Crystal Case:Through Hole, 11.5mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49US Series; Crystal Type:StandardRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 300-6003-ND HC-49/U-S4000000ABJB 59K8197
Product Name Crystals Crystals Crystal, 4Mhz, 18Pf, Hc-49Us; Frequency Nom Citizen Finedevice
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-10.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 1735829 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details