Citizen Finedevice Co., Ltd. Crystals HC-49/U-S25000000BBIB

Description
25MHz ±50ppm Crystal 16pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±50ppm Crystal 16pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - HC-49/U-S25000000BBIB-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±50ppm Crystal 16pF 50 Ohms HC-49/US

25MHz ±50ppm Crystal 16pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 25.0000MHZ 16PF TH

CRYSTAL 25.0000MHZ 16PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number HC-49/U-S25000000BBIB-ND HC-49/U-S25000000BBIB
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X424-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details