Citizen Finedevice Co., Ltd. Crystals HC-49/U-S12000000BBQB

Description
12MHz ±50ppm Crystal 10pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±50ppm Crystal 10pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - HC-49/U-S12000000BBQB-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±50ppm Crystal 10pF 80 Ohms HC-49/US

12MHz ±50ppm Crystal 10pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 12.0000MHZ 10PF TH

CRYSTAL 12.0000MHZ 10PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number HC-49/U-S12000000BBQB-ND HC-49/U-S12000000BBQB
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B-CWY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details