Win Source Part Number: 1348603-CSX-750FCC10
Category: Crystals, Oscillators, Resonators - Oscillators
Series: CSX-750F
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Frequency: 10 MHz
Function: Enable/Disable
Output: CMOS, TTL
Frequency Stability: ±100ppm
Current - Supply (Max): 25mA
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Citizen Finedevice Co Ltd
California Prop 65: Warning Information
Current - Supply (Disable) (Max): 10mA
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 10MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:10MHz RoHS Compliant: Yes
OSCILLATOR, 10MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:10MHz RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1348603-CSX-750FCC10000000T | 300-7205-6-ND | 96J0203 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator, 10Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency | 10 MHz | 10 MHz | |
| Frequency Stability | 100 ppm | 100 ppm | 100 ppm |