Citizen Finedevice Co., Ltd. Oscillators CSX-750FBC25000000T

Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 300-7246-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7246-1-ND
Oscillators 300-7246-1-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 300-7246-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7246-6-ND
Oscillators 300-7246-6-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 300-7246-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7246-2-ND
Oscillators 300-7246-2-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 25Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice - 96J0197 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
96J0197
Oscillator, 25Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice 96J0197
OSCILLATOR, 25MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 25Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice - 13J2406 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
13J2406
Oscillator, 25Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice 13J2406
OSCILLATOR, 25MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 300-7246-1-ND 96J0197
Product Name Oscillators Oscillator, 25Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details