Citizen Finedevice Co., Ltd. Oscillators CSX-750FBC10000000T

Description
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 300-7235-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7235-2-ND
Oscillators 300-7235-2-ND
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 300-7235-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7235-6-ND
Oscillators 300-7235-6-ND
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 300-7235-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7235-1-ND
Oscillators 300-7235-1-ND
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 10.0000MHZ CMOS SMD

XTAL OSC XO 10.0000MHZ CMOS SMD

Supplier's Site
Oscillator, 10Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice - 13J2394 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 10Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
13J2394
Oscillator, 10Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice 13J2394
OSCILLATOR, 10MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:10MHz RoHS Compliant: Yes

OSCILLATOR, 10MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:10MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 10Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice - 96J0190 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 10Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
96J0190
Oscillator, 10Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice 96J0190
OSCILLATOR, 10MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:10MHz RoHS Compliant: Yes

OSCILLATOR, 10MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:10MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 300-7235-2-ND CSX-750FBC10000000T 13J2394
Product Name Oscillators Oscillators Oscillator, 10Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-9775-48.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1280-819+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BM96E4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers