14.7456MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer: Citizen Finedevice Co Ltd
Win Source Part Number: 1022264-CSX-750FBB14
Packaging: Reel - TR
Type: XO (Standard)
Height - Seated (Max): 0.063" (1.60mm)
Mounting: SMD (SMT)
Frequency: 14.7456MHz
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 15mA
Current - Supply (Disable) (Max): 5mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | CSX-750FBB14745600T-ND | 1022264-CSX-750FBB14745600T |
| Product Name | Oscillators | Oscillators - CSX-750FBB14745600T |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm | 50 ppm |