Citizen Finedevice Co., Ltd. Crystals CM309E8000000BGIT

Description
8MHz ±50ppm Crystal 16pF 80 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 16pF 80 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CM309E8000000BGIT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 16pF 80 Ohms 4-SOJ, 9.60mm pitch

8MHz ±50ppm Crystal 16pF 80 Ohms 4-SOJ, 9.60mm pitch

Buy Now Datasheet
CRYSTAL 8.0000MHZ 16PF SMD

CRYSTAL 8.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CM309E8000000BGIT-ND CM309E8000000BGIT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.60mm pitch Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC686TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details