Citizen Finedevice Co., Ltd. Crystals CM309E16000000BBNT

Description
16MHz ±50ppm Crystal 30pF 40 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 30pF 40 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CM309E16000000BBNT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 30pF 40 Ohms 4-SOJ, 9.60mm pitch

16MHz ±50ppm Crystal 30pF 40 Ohms 4-SOJ, 9.60mm pitch

Buy Now Datasheet
CRYSTAL 16.0000MHZ 30PF SMD

CRYSTAL 16.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CM309E16000000BBNT-ND CM309E16000000BBNT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.60mm pitch Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1932 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 39 MHz
View Details
Crystal Units - 1849645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details