Citizen Finedevice Co., Ltd. Crystals CM309E16000000ABJT

Description
16MHz ±30ppm Crystal 18pF 40 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 18pF 40 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CM309E16000000ABJT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 40 Ohms 4-SOJ, 9.60mm pitch

16MHz ±30ppm Crystal 18pF 40 Ohms 4-SOJ, 9.60mm pitch

Buy Now Datasheet
Crystal, 16Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Citizen Finedevice - 60K8226 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Citizen Finedevice
60K8226
Crystal, 16Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Citizen Finedevice 60K8226
CRYSTAL, 16MHZ, 18PF, 12.5 X 4.6MM; Frequency Nom:16MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CM309S Series; Crystal Type:Standard RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 12.5 X 4.6MM; Frequency Nom:16MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CM309S Series; Crystal Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number CM309E16000000ABJT-ND 60K8226 CM309E16000000ABJT
Product Name Crystals Crystal, 16Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Citizen Finedevice Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.60mm pitch Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystals - 50-ECS-100-S-28AX-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details