Citizen Finedevice Co., Ltd. Crystals CM309E16000000ABIT

Description
16MHz ±30ppm Crystal 16pF 40 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 16pF 40 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CM309E16000000ABIT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms 4-SOJ, 9.60mm pitch

16MHz ±30ppm Crystal 16pF 40 Ohms 4-SOJ, 9.60mm pitch

Buy Now Datasheet
CRYSTAL 16.0000MHZ 16PF SMD

CRYSTAL 16.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CM309E16000000ABIT-ND CM309E16000000ABIT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.60mm pitch Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details