Citizen Finedevice Co., Ltd. Crystals CM250C77503AZFT

Description
77.503kHz ±30ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
77.503kHz ±30ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 300-8860-2-ND - DigiKey
Thief River Falls, MN, United States
77.503kHz ±30ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

77.503kHz ±30ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 300-8860-2-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details