Citizen Chiba Precision Co., Ltd. Coreless DC Motor With Gearhead NC-1539

Description
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise control. Since the armature inductance of the coils are low and rectification is favorable, the service life of the rectifier and brush are long and can suppress electrical noise at very low levels. No iron loss means high speed revolutions are possible under highly magnetic fields, and we also offer compact high output models with several tens of thousands of RPM. The design used for this product excels magnetically, electrically and in thermal resistance. Additionally, its sufficient mechanical strength means an enormous output per unit volume for this servomotor.
Datasheet
Description
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise control. Since the armature inductance of the coils are low and rectification is favorable, the service life of the rectifier and brush are long and can suppress electrical noise at very low levels. No iron loss means high speed revolutions are possible under highly magnetic fields, and we also offer compact high output models with several tens of thousands of RPM. The design used for this product excels magnetically, electrically and in thermal resistance. Additionally, its sufficient mechanical strength means an enormous output per unit volume for this servomotor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coreless DC Motor With Gearhead - NC-1539 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Coreless DC Motor With Gearhead
NC-1539
Coreless DC Motor With Gearhead NC-1539
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise control. Since the armature inductance of the coils are low and rectification is favorable, the service life of the rectifier and brush are long and can suppress electrical noise at very low levels. No iron loss means high speed revolutions are possible under highly magnetic fields, and we also offer compact high output models with several tens of thousands of RPM. The design used for this product excels magnetically, electrically and in thermal resistance. Additionally, its sufficient mechanical strength means an enormous output per unit volume for this servomotor.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness.

No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise control. Since the armature inductance of the coils are low and rectification is favorable, the service life of the rectifier and brush are long and can suppress electrical noise at very low levels. No iron loss means high speed revolutions are possible under highly magnetic fields, and we also offer compact high output models with several tens of thousands of RPM.

The design used for this product excels magnetically, electrically and in thermal resistance. Additionally, its sufficient mechanical strength means an enormous output per unit volume for this servomotor.

Supplier's Site Datasheet
Coreless DC Motor With Gearhead - NC-1539 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Coreless DC Motor With Gearhead
NC-1539
Coreless DC Motor With Gearhead NC-1539
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise control. Since the armature inductance of the coils are low and rectification is favorable, the service life of the rectifier and brush are long and can suppress electrical noise at very low levels. No iron loss means high speed revolutions are possible under highly magnetic fields, and we also offer compact high output models with several tens of thousands of RPM. The design used for this product excels magnetically, electrically and in thermal resistance. Additionally, its sufficient mechanical strength means an enormous output per unit volume for this servomotor.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness.

No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise control. Since the armature inductance of the coils are low and rectification is favorable, the service life of the rectifier and brush are long and can suppress electrical noise at very low levels. No iron loss means high speed revolutions are possible under highly magnetic fields, and we also offer compact high output models with several tens of thousands of RPM.

The design used for this product excels magnetically, electrically and in thermal resistance. Additionally, its sufficient mechanical strength means an enormous output per unit volume for this servomotor.

Supplier's Site Datasheet

Technical Specifications

  Citizen Chiba Precision Co., Ltd. Citizen Chiba Precision Co., Ltd.
Product Category Gearmotors Gearmotors
Product Number NC-1539 NC-1539
Product Name Coreless DC Motor With Gearhead Coreless DC Motor With Gearhead
Motor Type Servomotor Servomotor; DC Motor
Commutation Brush Brush
DC Construction Permanent Magnet; Coreless / Slotless Permanent Magnet; Coreless / Slotless
Standard DC Voltage 12V; 24V 12V; 24V
Torque Constant 1.15 to 2.38 in-oz/amp (8.1 to 16.8 mN-m/amp) 1.15 to 2.38 in-oz/amp (8.1 to 16.8 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
109 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
PQ12-R Micro Linear Servos for RC & Arduino 100:1 6 volts - PQ12-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
SXP Gear Motor, 400V Batteryless - SXP08DW_-VL090-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 25 : 1
Units Metric
View Details