Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)
Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)
| Citizen Chiba Precision Co., Ltd. | Citizen Chiba Precision Co., Ltd. | |
|---|---|---|
| Product Category | Brushless Motors | Brushless Motors |
| Product Number | EA-3070 | EA-3070 |
| Product Name | Miniaturized AC Servomotor | Miniaturized AC Servomotor |
| Motor Type | AC Servo | AC Servo; AC Motor |
| Output Power | 0.0268 HP | 0.0268 HP |
| Continuous Torque | 1.0 In-lbs (1.2 kg-cm) | 1.0 In-lbs (1.2 kg-cm) |
| Rotor Inertia | 2.38E-4 oz-in-sec² (0.0017 kg-cm²) | 2.38E-4 oz-in-sec² (0.0017 kg-cm²) |
| Units | Metric | Metric |