Citizen Chiba Precision Co., Ltd. Miniaturized AC Servomotor With Gearhead EA-2565

Description
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)
Datasheet
Description
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniaturized AC Servomotor With Gearhead - EA-2565 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Miniaturized AC Servomotor With Gearhead
EA-2565
Miniaturized AC Servomotor With Gearhead EA-2565
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)

Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)

Supplier's Site Datasheet
Miniaturized AC Servomotor With Gearhead - EA-2565 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Miniaturized AC Servomotor With Gearhead
EA-2565
Miniaturized AC Servomotor With Gearhead EA-2565
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)

Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)

Supplier's Site Datasheet

Technical Specifications

  Citizen Chiba Precision Co., Ltd. Citizen Chiba Precision Co., Ltd.
Product Category Gearmotors Gearmotors
Product Number EA-2565 EA-2565
Product Name Miniaturized AC Servomotor With Gearhead Miniaturized AC Servomotor With Gearhead
Motor Type AC Servo AC Servo; AC Motor
Commutation Brushless Brushless
Output Power 0.0161 HP 0.0161 HP
Continuous Torque 0.5 In-lbs (0.6000 kg-cm) 0.5 In-lbs (0.6000 kg-cm)
Rotor Inertia 1.06E-4 oz-in-sec² (7.50E-4 kg-cm²) 1.06E-4 oz-in-sec² (7.50E-4 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Metric 34R-W Series Parallel Shaft AC Gearmotor - 1478 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
Planetary Gear Motor - YHD-55PGM6340 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details