Citizen Chiba Precision Co., Ltd. Miniaturized AC Servomotor With Gearhead EA-2151

Description
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)
Datasheet
Description
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniaturized AC Servomotor With Gearhead - EA-2151 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Miniaturized AC Servomotor With Gearhead
EA-2151
Miniaturized AC Servomotor With Gearhead EA-2151
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)

Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)

Supplier's Site Datasheet
Miniaturized AC Servomotor With Gearhead - EA-2151 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Miniaturized AC Servomotor With Gearhead
EA-2151
Miniaturized AC Servomotor With Gearhead EA-2151
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)

Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)

Supplier's Site Datasheet

Technical Specifications

  Citizen Chiba Precision Co., Ltd. Citizen Chiba Precision Co., Ltd.
Product Category Gearmotors Gearmotors
Product Number EA-2151 EA-2151
Product Name Miniaturized AC Servomotor With Gearhead Miniaturized AC Servomotor With Gearhead
Motor Type AC Servo AC Servo; AC Motor
Commutation Brushless Brushless
Output Power 0.0080 HP 0.0080 HP
Continuous Torque 0.2 In-lbs (0.2398 kg-cm) 0.2 In-lbs (0.2398 kg-cm)
Rotor Inertia 5.52E-5 oz-in-sec² (3.90E-4 kg-cm²) 5.52E-5 oz-in-sec² (3.90E-4 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Industry Automation Gear DC Motor - PGM-P42 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0496 HP
Gear Type Planetary
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Gear Motor - YHD-490RGM500-530K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 2.3 amps
View Details